Status: | Unknown |
---|---|
Series: | PQ2614BHA Series |
RoHS: | Unknown |
Inductance | 4.7µH |
---|---|
RMS Current (Irms) | 30A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 50.1A |
Product Range | PQ2614BHA Series |
Power Inductor Case | 27.9mm x 19.8mm x 16mm |
DC Resistance Max | 0.0019ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2018) |
Toroidal Inductor, 4.7Uh, 30A Rohs Compliant: Yes |Bourns PQ2614BHA-4R7K | Newark Electronics |
TOROIDAL INDUCTOR, 4.7UH, 30A | element14 |
Power Inductor (SMD), 4.7 uH, ± 10%, 30 A, Shielded, 50.1 A, 27.9mm x 19.8mm x 16mm | Avnet America |
Shielded Power Inductors, 4.7uH10%, 30A, SMD, PQ2614BHA Series | Bourns PQ2614BHA-4R7K | RS Americas |
Where can I find additional details, specifications and documents for a PQ2614BHA-4R7K?
Additional datasheets, footprints and schematics for PQ2614BHA-4R7K are listed on our Part Details page. You can also find images and similar parts to PQ2614BHA-4R7K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PQ2614BHA-4R7K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PQ2614BHA-4R7K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PQ2614BHA-4R7K fall under?
The PQ2614BHA-4R7K is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to PQ2614BHA-4R7K when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PQ2614BHA-4R7K you can contact the distributor directly for product support, shipping queries etc.
Is the PQ2614BHA-4R7K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PQ2614BHA-4R7K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for PQ2614BHA-4R7K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PQ2614BHA-4R7K often in real-time on the comparison pages.
What if I can't find stock of PQ2614BHA-4R7K?
You can fill out our help required form which you can use to request a quote for PQ2614BHA-4R7K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.