Status: | Unknown |
---|---|
Series: | Fit® |
RoHS: | Unknown |
Prices starting from US$2.51
Thread Size - Imperial | PG 11 |
---|---|
Thread Size - Metric | - |
Cable Diameter Min | 5mm |
Cable Diameter Max | 10mm |
Cable Gland Material | Nylon 6 (Polyamide 6) |
Gland Colour | Slate |
IP / NEMA Rating | IP66 IP68 |
Product Range | Fit® |
SVHC | No SVHC (15-Jan-2019) |
PPS11 SLATE 5-10MM SPIRAL PLSTC PG | RS |
Cable gland | Transfer Multisort Elektronik |
Cable Gland, Polyamide 6, 5-10Mm, Slate | Newark Electronics |
Cable Gland, Polyamide, IP68 , PG11, 5.0000 - 10.0000 mm, FIT Series | Alpha Wire PPS11 SL080 | RS Americas |
CABLE GLAND, POLYAMIDE 6, 5-10MM, SLATE | element14 |
Where can I find additional details, specifications and documents for a PPS11 SL080?
Additional datasheets, footprints and schematics for PPS11 SL080 are listed on our Part Details page. You can also find images and similar parts to PPS11 SL080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PPS11 SL080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PPS11 SL080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PPS11 SL080 fall under?
The PPS11 SL080 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to PPS11 SL080 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PPS11 SL080 you can contact the distributor directly for product support, shipping queries etc.
Is the PPS11 SL080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PPS11 SL080 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for PPS11 SL080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PPS11 SL080 often in real-time on the comparison pages.
What if I can't find stock of PPS11 SL080?
You can fill out our help required form which you can use to request a quote for PPS11 SL080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.