Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 2 Output |
Output Voltage Min | 0V |
Output Voltage Max | 15V |
Output Current Min | 0A |
Output Current Max | 3A |
Power Rating | 45W |
Power Supply, Bench, Prog, 45W/18W | Newark Electronics |
Where can I find additional details, specifications and documents for a PPH-1503D?
Additional datasheets, footprints and schematics for PPH-1503D are listed on our Part Details page. You can also find images and similar parts to PPH-1503D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PPH-1503D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PPH-1503D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PPH-1503D fall under?
The PPH-1503D is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PPH-1503D when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PPH-1503D you can contact the distributor directly for product support, shipping queries etc.
Is the PPH-1503D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PPH-1503D have stock available?
Authorised distributors including Newark Electronics and TestEquity have stock available or on a lead time for PPH-1503D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PPH-1503D often in real-time on the comparison pages.
What if I can't find stock of PPH-1503D?
You can fill out our help required form which you can use to request a quote for PPH-1503D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.