Status: | Unknown |
---|---|
Series: | Fit PPC Series |
RoHS: | Unknown |
Prices starting from US$5.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.37
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$26.27
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$49.35
|
10
in stock
|
Buy Now | |
RS Americas
from US$77.39
|
1
in stock
|
Buy Now | |
Distrelec
from US$5.42
|
1
in stock
|
Buy Now | |
element14
from US$71.15
|
-
|
Buy Now | |
Farnell
from US$62.42
|
-
|
Buy Now |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | PG29 |
Cable Diameter Min | 18mm |
Cable Diameter Max | 25mm |
Cable Gland Material | Nylon 6 (Polyamide 6) |
Gland Colour | Black |
IP / NEMA Rating | IP66 IP68 |
Product Range | Fit PPC Series |
SVHC | No SVHC (15-Jan-2019) |
CABLE GLAND PG29 BLACK WITH LOCKNUT | RS |
Cable Gland, Pg29, Pa 6, 18-25Mm, Blk | Newark Electronics |
Cable gland | Transfer Multisort Elektronik |
Cable Gland, PG29, Clamping 0.708-0.984 in, Polyamide, Black, IP68, PPC Series | Alpha Wire PPC29 BK080 | RS Americas |
Alpha Wire Cable Gland, 18 ... 25mm, PG29, Polyamide, Black | Distrelec |
CABLE GLAND, PG29, PA 6, 18-25MM, BLK | element14 |
Where can I find additional details, specifications and documents for a PPC29 BK080?
Additional datasheets, footprints and schematics for PPC29 BK080 are listed on our Part Details page. You can also find images and similar parts to PPC29 BK080 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PPC29 BK080 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PPC29 BK080 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PPC29 BK080 fall under?
The PPC29 BK080 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to PPC29 BK080 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PPC29 BK080 you can contact the distributor directly for product support, shipping queries etc.
Is the PPC29 BK080 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PPC29 BK080 have stock available?
Authorised distributors including RS, Newark Electronics, Transfer Multisort Elektronik, RS Americas and Distrelec have stock available or on a lead time for PPC29 BK080.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PPC29 BK080 often in real-time on the comparison pages.
What if I can't find stock of PPC29 BK080?
You can fill out our help required form which you can use to request a quote for PPC29 BK080 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.