Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thread Size - Imperial | - |
---|---|
Thread Size - Metric | M25 x 1.5 |
Cable Diameter Min | 13mm |
Cable Diameter Max | 18mm |
Cable Gland Material | Brass |
Gland Colour | Metallic - Nickel Finish |
IP / NEMA Rating | IP68 IP69K |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Thread Size - Metric | M25 x 1.5 |
---|---|
Cable Diameter Min | 13mm |
Cable Diameter Max | 18mm |
Cable Gland Material | Brass |
Gland Colour | Metallic - Nickel Finish |
RoHS Compliant | Yes |
Cable Gland, Metal, 13Mm-18Mm, Ip68 | Newark Electronics |
CABLE GLAND, METAL, 13MM-18MM, IP68 | element14 |
Where can I find additional details, specifications and documents for a PP001686?
Additional datasheets, footprints and schematics for PP001686 are listed on our Part Details page. You can also find images and similar parts to PP001686 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PP001686 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PP001686 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PP001686 fall under?
The PP001686 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Glands Locknuts & Fixing Tools.
Can I view similar or alternative parts?
You can view similar parts to PP001686 when available in the Cable Glands Locknuts & Fixing Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PP001686 you can contact the distributor directly for product support, shipping queries etc.
Is the PP001686 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PP001686 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PP001686.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PP001686 often in real-time on the comparison pages.
What if I can't find stock of PP001686?
You can fill out our help required form which you can use to request a quote for PP001686 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.