Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.23
|
136
in stock
|
Buy Now | |
Future Electronics
from US$8.57
|
10,364
in stock
|
Buy Now | |
element14
from US$11.48
|
2,804
in stock
|
Buy Now | |
Farnell
from US$10.73
|
2,804
in stock
|
Buy Now | |
Schukat Electronic
from US$9.48
|
360
in stock
|
Buy Now | |
Avnet America
from US$8.17
|
208
in stock
|
Buy Now | |
Newark Electronics
from US$12.29
|
120
in stock
|
Buy Now | |
Avnet Silica
-
|
2,584
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,496
in stock
|
Buy Now |
Motor Type | Stepper |
---|---|
No. of Outputs | 1Outputs |
Output Current | 10A |
Output Voltage | - |
Driver Case Style | VFQFPN |
No. of Pins | 89Pins |
Supply Voltage Min | 7.5V |
Supply Voltage Max | 15V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
powerSTEP01 Series 5V 10A System-in-Package Integrating Microstepping Controller | Future Electronics |
MOTOR CONTROLLER, STEPPER, VFQFPN-89 | element14 |
Microstepping Motor Contr.+MOSF. VQFN | Schukat Electronic |
DC/DC Switching Regulator, Adjustable, Synchronous Buck-Boost, 1 Output, 1.2 V to 5.5 V, 2 A, 2 MHz, 20 Pins, Flip Chip | Avnet America |
POWERSTEP01, Motor/Motion Cntrls Driver | RS |
Motor Controller, Stepper, Vfqfpn-89 | Newark Electronics |
Where can I find additional details, specifications and documents for a POWERSTEP01?
Additional datasheets, footprints and schematics for POWERSTEP01 are listed on our Part Details page. You can also find images and similar parts to POWERSTEP01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for POWERSTEP01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view POWERSTEP01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does POWERSTEP01 fall under?
The POWERSTEP01 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to POWERSTEP01 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the POWERSTEP01 you can contact the distributor directly for product support, shipping queries etc.
Is the POWERSTEP01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for POWERSTEP01 have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Schukat Electronic and Avnet America have stock available or on a lead time for POWERSTEP01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for POWERSTEP01 often in real-time on the comparison pages.
What if I can't find stock of POWERSTEP01?
You can fill out our help required form which you can use to request a quote for POWERSTEP01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.