Status: | Unknown |
---|---|
Series: | PNM |
RoHS: | Compliant |
Non-magnetic |
Moisture resistant |
High purity alumina substrate |
Datasheet |
---|
PNM |
General Information |
---|
Land Patterns |
Packaging Information |
---|
Waffle Pack Packaging |
Tape and Reel Specifications |
Product Literature |
---|
Product Overview |
Fast delivery time |
Tradeshow Brochure |
Selector Guide |
Product Sheet |
Instructional Guide |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | SnAgCu > 1.5% Silver |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Surface Mount Chip Resistor, Thin Film, Pnm Series, 5 Kohm, 400 Mw, 0.1%, 200 V Rohs Compliant: Yes |Vishay PNM1206E5001BST5 | Newark Electronics |
PNM1206 25PPM 5K 0.1% S T5 E1 | Future Electronics |
Res Thin Film 1206 5K Ohm 0.1% 2/5W ±25ppm/°C Molded SMD T/R | Avnet America |
RES, 5K, 0.1%, 0.4W, 1206, THIN FILM | element14 |
Where can I find additional details, specifications and documents for a PNM1206E5001BST5?
Additional datasheets, footprints and schematics for PNM1206E5001BST5 are listed on our Part Details page. You can also find images and similar parts to PNM1206E5001BST5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PNM1206E5001BST5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PNM1206E5001BST5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PNM1206E5001BST5 fall under?
The PNM1206E5001BST5 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to PNM1206E5001BST5 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PNM1206E5001BST5 you can contact the distributor directly for product support, shipping queries etc.
Is the PNM1206E5001BST5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for PNM1206E5001BST5 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for PNM1206E5001BST5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PNM1206E5001BST5 often in real-time on the comparison pages.
What if I can't find stock of PNM1206E5001BST5?
You can fill out our help required form which you can use to request a quote for PNM1206E5001BST5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.