Status: | Active |
---|---|
Series: | PN2222A (LEGACY FAIRCHILD) |
RoHS: | Compliant |
Prices starting from US$0.0307
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0398
|
227
in stock
|
Buy Now | |
Jameco Electronics
from US$0.07
|
22,265
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
13,704
in stock
|
Buy Now | |
RS
from US$0.0500
|
11,279
in stock
|
Buy Now | |
element14
from US$0.07
|
6,234
in stock
|
Buy Now | |
Farnell
from US$0.06
|
6,232
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
3,804
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
60
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.0369
|
-
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now | |
Schukat Electronic
from US$0.0307
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pb-Free Packages are Available* |
Benefits |
---|
- |
Applications |
---|
- |
End Products |
---|
- |
Description | PN2222A (LEGACY FAIRCHILD) |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 0.6 |
VCEO Min (V) | 40 |
VCBO (V) | 75 |
VEBO (V) | 6 |
VBE(sat) (V) | 2 |
VBE(on) (V) | - |
hFE Min | 100 |
hFE Max | 300 |
fT Min (MHz) | 300 |
PTM Max (W) | 0.625 |
Package Type | TO-92-3 |
Major Brands PN2222A Transistor PN2222A NPNSIL GP TO-92 50 pcs | Jameco Electronics |
Bipolar Transistor, Npn, 40V, To-92 | Newark Electronics |
Transistor GP BJT NPN 40V 1A TO92 3 Pin | RS |
TRANSISTOR, BIPOL, NPN, 40V, TO-226AA-3 | element14 |
Transistor: NPN | Transfer Multisort Elektronik |
PN2222 Series NPN 625 mW 40 V 1A Through Hole General Purpose Transistor-TO-92-3 | Future Electronics |
On Semi PN2222ABU TO92 NPN Transistor | Rapid Electronics |
Transistor GP BJT NPN 40V 1A 3-Pin TO-92 Bulk | EBV Elektronik |
Amplifier, NPN GP, BJT, 40V, 1A, TO92, 3-pin, 500mA, -55 to 150C, PN2222A | ON Semiconductor PN2222ABU | RS Americas |
NPN 30V 0,6A 0,625W B:100-300 TO92 | Schukat Electronic |
Where can I find additional details, specifications and documents for a PN2222ABU?
Additional datasheets, footprints and schematics for PN2222ABU are listed on our Part Details page. You can also find images and similar parts to PN2222ABU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PN2222ABU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PN2222ABU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PN2222ABU fall under?
The PN2222ABU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to PN2222ABU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PN2222ABU you can contact the distributor directly for product support, shipping queries etc.
Is the PN2222ABU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for PN2222ABU have stock available?
Authorised distributors including Jameco Electronics, Newark Electronics, RS, element14 and Farnell have stock available or on a lead time for PN2222ABU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PN2222ABU often in real-time on the comparison pages.
What if I can't find stock of PN2222ABU?
You can fill out our help required form which you can use to request a quote for PN2222ABU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.