Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 600mA |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.47ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 700mV |
Power Dissipation Pd | 360mW |
Transistor Case Style | SOT-883B |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MOSFET PMZB600UNEL/SOT883B/XQFN3 | Future Electronics |
Transistor MOSFET N-CH 20V 600mA 3-Pin SOT-883B T/R | Avnet America |
MOSFET, N-CH, 20V, 0.6A, SOT-883B | Farnell |
Where can I find additional details, specifications and documents for a PMZB600UNELYL?
Additional datasheets, footprints and schematics for PMZB600UNELYL are listed on our Part Details page. You can also find images and similar parts to PMZB600UNELYL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMZB600UNELYL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMZB600UNELYL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMZB600UNELYL fall under?
The PMZB600UNELYL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMZB600UNELYL when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMZB600UNELYL you can contact the distributor directly for product support, shipping queries etc.
Is the PMZB600UNELYL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMZB600UNELYL have stock available?
Authorised distributors including Future Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for PMZB600UNELYL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMZB600UNELYL often in real-time on the comparison pages.
What if I can't find stock of PMZB600UNELYL?
You can fill out our help required form which you can use to request a quote for PMZB600UNELYL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.