Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0349
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
1,909
in stock
|
Buy Now | |
Future Electronics
from US$0.0349
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
1,909
in stock
|
Buy Now | |
element14
from US$0.08
|
1,909
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
9
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.0422
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 590mA |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.55ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 700mV |
Power Dissipation Pd | 310mW |
Transistor Case Style | SOT-883B |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MISCELLANEOUS MOSFETS | Farnell |
PMZB Series 30 V 670 mOhm 400 mW Surface Mount N-Channel Mosfet - DFN-1006B-3 | Future Electronics |
Mosfet Transistor, N Channel, 590 Ma, 30 V, 0.55 Ohm, 4.5 V, 700 Mv Rohs Compliant: Yes |Nexperia PMZB550UNEYL | Newark Electronics |
MOSFET, N-CH, 30V, 0.9A, SOT-883B-3 | element14 |
Trans MOSFET N-CH 30V 0.59A 3-Pin DFN T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a PMZB550UNEYL?
Additional datasheets, footprints and schematics for PMZB550UNEYL are listed on our Part Details page. You can also find images and similar parts to PMZB550UNEYL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMZB550UNEYL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMZB550UNEYL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMZB550UNEYL fall under?
The PMZB550UNEYL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMZB550UNEYL when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMZB550UNEYL you can contact the distributor directly for product support, shipping queries etc.
Is the PMZB550UNEYL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMZB550UNEYL have stock available?
Authorised distributors including Farnell, Future Electronics, Newark Electronics, element14 and Chip One Stop have stock available or on a lead time for PMZB550UNEYL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMZB550UNEYL often in real-time on the comparison pages.
What if I can't find stock of PMZB550UNEYL?
You can fill out our help required form which you can use to request a quote for PMZB550UNEYL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.