Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.29ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 750mV |
Power Dissipation Pd | 715mW |
Transistor Case Style | SOT-883 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
MOSFET, N-CH, 20V, 1A, SOT883B | element14 |
Mosfet, N Channel, 20V, 1A, Sot883B | Newark Electronics |
Where can I find additional details, specifications and documents for a PMZB290UNE 315?
Additional datasheets, footprints and schematics for PMZB290UNE 315 are listed on our Part Details page. You can also find images and similar parts to PMZB290UNE 315 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMZB290UNE 315 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMZB290UNE 315 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMZB290UNE 315 fall under?
The PMZB290UNE 315 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMZB290UNE 315 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMZB290UNE 315 you can contact the distributor directly for product support, shipping queries etc.
Is the PMZB290UNE 315 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMZB290UNE 315 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PMZB290UNE 315.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMZB290UNE 315 often in real-time on the comparison pages.
What if I can't find stock of PMZB290UNE 315?
You can fill out our help required form which you can use to request a quote for PMZB290UNE 315 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.