Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0285
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
9,758
in stock
|
Buy Now | |
Future Electronics
from US$0.0300
|
350,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
9,758
in stock
|
Buy Now | |
element14
from US$0.06
|
9,758
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0464
|
7,210
in stock
|
Buy Now | |
Avnet America
from US$0.0285
|
-
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.2A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.27ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 700mV |
Power Dissipation Pd | 350mW |
Transistor Case Style | SOT-883B |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
PMZB290UNE2YL Series 20 V 1.2 A 320 mOhm N-Channel TrenchMOS FET - DFN1006B-3 | Future Electronics |
Mosfet Transistor, N Channel, 1.2 A, 20 V, 0.27 Ohm, 4.5 V, 700 Mv Rohs Compliant: Yes |Nexperia PMZB290UNE2YL | Newark Electronics |
MOSFET, N-CH, 20V, 1.2A, SOT-883B-3 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 20V 1.2A 3-Pin DFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a PMZB290UNE2YL?
Additional datasheets, footprints and schematics for PMZB290UNE2YL are listed on our Part Details page. You can also find images and similar parts to PMZB290UNE2YL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMZB290UNE2YL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMZB290UNE2YL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMZB290UNE2YL fall under?
The PMZB290UNE2YL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMZB290UNE2YL when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMZB290UNE2YL you can contact the distributor directly for product support, shipping queries etc.
Is the PMZB290UNE2YL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMZB290UNE2YL have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for PMZB290UNE2YL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMZB290UNE2YL often in real-time on the comparison pages.
What if I can't find stock of PMZB290UNE2YL?
You can fill out our help required form which you can use to request a quote for PMZB290UNE2YL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.