Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.5A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.17ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 700mV |
Power Dissipation Pd | 350mW |
Transistor Case Style | SOT-883B |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Trans MOSFET N-CH 20V 1.5A 3-Pin DFN T/R | Avnet Asia |
MOSFET, N-CH, 20V, 1.5A, SOT-883B-3 | Farnell |
Where can I find additional details, specifications and documents for a PMZB150UNEYL?
Additional datasheets, footprints and schematics for PMZB150UNEYL are listed on our Part Details page. You can also find images and similar parts to PMZB150UNEYL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMZB150UNEYL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMZB150UNEYL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMZB150UNEYL fall under?
The PMZB150UNEYL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMZB150UNEYL when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMZB150UNEYL you can contact the distributor directly for product support, shipping queries etc.
Is the PMZB150UNEYL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMZB150UNEYL have stock available?
Authorised distributors including Avnet Asia, EBV Elektronik, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for PMZB150UNEYL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMZB150UNEYL often in real-time on the comparison pages.
What if I can't find stock of PMZB150UNEYL?
You can fill out our help required form which you can use to request a quote for PMZB150UNEYL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.