Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0337
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
5,324
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
5,324
in stock
|
Buy Now | |
element14
from US$0.07
|
5,324
in stock
|
Buy Now | |
Future Electronics
from US$0.0363
|
-
|
Buy Now | |
Avnet America
from US$0.0337
|
-
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -410mA |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 1.2ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -700mV |
Power Dissipation Pd | 310mW |
Transistor Case Style | SOT-883B |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MISCELLANEOUS MOSFETS | Farnell |
Mosfet Transistor, P Channel, -410 Ma, -30 V, 1.2 Ohm, -4.5 V, -700 Mv Rohs Compliant: Yes |Nexperia PMZB1200UPEYL | Newark Electronics |
MOSFET, P-CH, -30V, -0.41A, SOT-883B-3 | element14 |
MOSFET P-CH 30V | Future Electronics |
Trans MOSFET P-CH 30V 0.41A 3-Pin DFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a PMZB1200UPEYL?
Additional datasheets, footprints and schematics for PMZB1200UPEYL are listed on our Part Details page. You can also find images and similar parts to PMZB1200UPEYL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMZB1200UPEYL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMZB1200UPEYL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMZB1200UPEYL fall under?
The PMZB1200UPEYL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMZB1200UPEYL when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMZB1200UPEYL you can contact the distributor directly for product support, shipping queries etc.
Is the PMZB1200UPEYL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMZB1200UPEYL have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and Avnet America have stock available or on a lead time for PMZB1200UPEYL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMZB1200UPEYL often in real-time on the comparison pages.
What if I can't find stock of PMZB1200UPEYL?
You can fill out our help required form which you can use to request a quote for PMZB1200UPEYL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.