Status: | Unknown |
---|---|
Series: | Trench Series |
RoHS: | Unknown |
Prices starting from US$0.0498
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
7,915
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
7,915
in stock
|
Buy Now | |
element14
from US$0.07
|
7,915
in stock
|
Buy Now | |
Avnet Silica
-
|
40,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.0498
|
-
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -500mA |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 1.02ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -700mV |
Power Dissipation Pd | 715mW |
Transistor Case Style | SOT-883 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | Trench Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MISCELLANEOUS MOSFETS | Farnell |
Mosfet, P-Ch, -20V, -0.5A, Sot-883 | Newark Electronics |
MOSFET, P-CH, -20V, -0.5A, SOT-883 | element14 |
Trans MOSFET P-CH 20V 0.5A 3-Pin DFN1006 T/R | Avnet Silica |
MOSFET P-CH 20V 500MA DFN1006-3 | Future Electronics |
Where can I find additional details, specifications and documents for a PMZ950UPELYL?
Additional datasheets, footprints and schematics for PMZ950UPELYL are listed on our Part Details page. You can also find images and similar parts to PMZ950UPELYL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMZ950UPELYL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMZ950UPELYL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMZ950UPELYL fall under?
The PMZ950UPELYL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMZ950UPELYL when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMZ950UPELYL you can contact the distributor directly for product support, shipping queries etc.
Is the PMZ950UPELYL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMZ950UPELYL have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Avnet Silica and Future Electronics have stock available or on a lead time for PMZ950UPELYL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMZ950UPELYL often in real-time on the comparison pages.
What if I can't find stock of PMZ950UPELYL?
You can fill out our help required form which you can use to request a quote for PMZ950UPELYL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.