Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0229
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0465
|
9,955
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
9,955
in stock
|
Buy Now | |
element14
from US$0.0484
|
9,955
in stock
|
Buy Now | |
Avnet Silica
-
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.0229
|
-
|
Buy Now | |
Avnet Asia
from US$0.0351
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 600mA |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.47ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 700mV |
RoHS Compliant | Yes |
Mosfet, N-Ch, 20V, 0.6A, 0.36W | Newark Electronics |
MOSFET, N-CH, 20V, 0.6A, 0.36W | element14 |
Transistor MOSFET N-CH 20V 600mA 3-Pin DFN1006 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a PMZ600UNEZ?
Additional datasheets, footprints and schematics for PMZ600UNEZ are listed on our Part Details page. You can also find images and similar parts to PMZ600UNEZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMZ600UNEZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMZ600UNEZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMZ600UNEZ fall under?
The PMZ600UNEZ is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMZ600UNEZ when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMZ600UNEZ you can contact the distributor directly for product support, shipping queries etc.
Is the PMZ600UNEZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PMZ600UNEZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Avnet America have stock available or on a lead time for PMZ600UNEZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMZ600UNEZ often in real-time on the comparison pages.
What if I can't find stock of PMZ600UNEZ?
You can fill out our help required form which you can use to request a quote for PMZ600UNEZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.