Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0381
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
38,539
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
38,539
in stock
|
Buy Now | |
element14
from US$0.07
|
38,539
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0382
|
7,250
in stock
|
Buy Now | |
Avnet Silica
-
|
20,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.0381
|
-
|
Buy Now | |
Avnet Asia
from US$0.0486
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 590mA |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.55ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 700mV |
Power Dissipation Pd | 310mW |
Transistor Case Style | SOT-883 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MISCELLANEOUS MOSFETS | Farnell |
Mosfet Transistor, N Channel, 590 Ma, 30 V, 0.55 Ohm, 4.5 V, 700 Mv Rohs Compliant: Yes |Nexperia PMZ550UNEYL | Newark Electronics |
MOSFET, N-CH, 30V, 0.59A, SOT883-3 | element14 |
N-Channel 30 V 670 mOhm 310 mW Surface Mount Trench Mosfet - SOT-883 | Future Electronics |
Trans MOSFET N-CH 30V 0.59A 3-Pin DFN T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a PMZ550UNEYL?
Additional datasheets, footprints and schematics for PMZ550UNEYL are listed on our Part Details page. You can also find images and similar parts to PMZ550UNEYL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMZ550UNEYL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMZ550UNEYL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMZ550UNEYL fall under?
The PMZ550UNEYL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMZ550UNEYL when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMZ550UNEYL you can contact the distributor directly for product support, shipping queries etc.
Is the PMZ550UNEYL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMZ550UNEYL have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and Chip One Stop have stock available or on a lead time for PMZ550UNEYL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMZ550UNEYL often in real-time on the comparison pages.
What if I can't find stock of PMZ550UNEYL?
You can fill out our help required form which you can use to request a quote for PMZ550UNEYL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.