Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0455
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
24,935
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
24,935
in stock
|
Buy Now | |
element14
from US$0.09
|
24,935
in stock
|
Buy Now | |
Future Electronics
from US$0.0455
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.0464
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
7,575
in stock
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 900mA |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.39ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 700mV |
Power Dissipation Pd | 350mW |
Transistor Case Style | SOT-883 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Mosfet Transistor, N Channel, 900 Ma, 30 V, 0.39 Ohm, 4.5 V, 700 Mv Rohs Compliant: Yes |Nexperia PMZ390UNEYL | Newark Electronics |
MOSFET, N-CH, 30V, 0.9A, SOT883-3 | element14 |
PMZ390UNEYL Series 30 V 350 mW 470 mOhm N-Channel TrenchMOS FET - DFN1006-3 | Future Electronics |
Trans MOSFET N-CH 30V 0.9A 3-Pin DFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a PMZ390UNEYL?
Additional datasheets, footprints and schematics for PMZ390UNEYL are listed on our Part Details page. You can also find images and similar parts to PMZ390UNEYL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMZ390UNEYL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMZ390UNEYL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMZ390UNEYL fall under?
The PMZ390UNEYL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMZ390UNEYL when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMZ390UNEYL you can contact the distributor directly for product support, shipping queries etc.
Is the PMZ390UNEYL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMZ390UNEYL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for PMZ390UNEYL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMZ390UNEYL often in real-time on the comparison pages.
What if I can't find stock of PMZ390UNEYL?
You can fill out our help required form which you can use to request a quote for PMZ390UNEYL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.