Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0282
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
1,607
in stock
|
Buy Now | |
Future Electronics
from US$0.0286
|
50,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
3,635
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
1,607
in stock
|
Buy Now | |
element14
from US$0.06
|
1,607
in stock
|
Buy Now | |
EBV Elektronik
-
|
60,000
in stock
|
Buy Now | |
Avnet Silica
-
|
40,000
in stock
|
Buy Now | |
Avnet America
from US$0.0282
|
-
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.2A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.27ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 700mV |
Power Dissipation Pd | 350mW |
Transistor Case Style | SOT-883 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Single N-Channel 20 V 320 mOhm 1.4 nC 715 mW Silicon SMT Mosfet - SOT-883 | Future Electronics |
Mosfet, N-Ch, 20V, 1.2A, Sot-883 | Newark Electronics |
MOSFET, N-CH, 20V, 1.2A, SOT883-3 | element14 |
Trans MOSFET N-CH 20V 1.2A 3-Pin DFN T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a PMZ290UNE2YL?
Additional datasheets, footprints and schematics for PMZ290UNE2YL are listed on our Part Details page. You can also find images and similar parts to PMZ290UNE2YL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMZ290UNE2YL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMZ290UNE2YL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMZ290UNE2YL fall under?
The PMZ290UNE2YL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMZ290UNE2YL when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMZ290UNE2YL you can contact the distributor directly for product support, shipping queries etc.
Is the PMZ290UNE2YL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMZ290UNE2YL have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for PMZ290UNE2YL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMZ290UNE2YL often in real-time on the comparison pages.
What if I can't find stock of PMZ290UNE2YL?
You can fill out our help required form which you can use to request a quote for PMZ290UNE2YL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.