Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Future Electronics
from US$0.06
|
10,000
in stock
|
Buy Now | |
Avnet America
-
|
60,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.4A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.21ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 700mV |
Power Dissipation Pd | 350mW |
Transistor Case Style | SOT-883 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MOSFET 30V N-Channel Trench MOSFET | Future Electronics |
Trans MOSFET N-CH 30V 1.4A 3-Pin DFN T/R | Avnet America |
Mosfet Transistor, N Channel, 1.4 A, 30 V, 0.21 Ohm, 4.5 V, 700 Mv Rohs Compliant: Yes |Nexperia PMZ200UNEYL | Newark Electronics |
MOSFET, N-CH, 30V, 1.4A, SOT883-3 | element14 |
Where can I find additional details, specifications and documents for a PMZ200UNEYL?
Additional datasheets, footprints and schematics for PMZ200UNEYL are listed on our Part Details page. You can also find images and similar parts to PMZ200UNEYL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMZ200UNEYL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMZ200UNEYL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMZ200UNEYL fall under?
The PMZ200UNEYL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMZ200UNEYL when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMZ200UNEYL you can contact the distributor directly for product support, shipping queries etc.
Is the PMZ200UNEYL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMZ200UNEYL have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Avnet Asia have stock available or on a lead time for PMZ200UNEYL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMZ200UNEYL often in real-time on the comparison pages.
What if I can't find stock of PMZ200UNEYL?
You can fill out our help required form which you can use to request a quote for PMZ200UNEYL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.