Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0430
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
15,945
in stock
|
Buy Now | |
Newark Electronics
from US$0.0430
|
31,555
in stock
|
Buy Now | |
element14
from US$0.06
|
15,945
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
10,000
in stock
|
Buy Now | |
Avnet Silica
-
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.8A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.12ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 700mV |
Power Dissipation Pd | 350mW |
Transistor Case Style | SOT-883 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet, N-Ch, 20V, 1.8A, Sot-883 | Newark Electronics |
MOSFET, N-CH, 20V, 1.8A, SOT-883 | Farnell |
MOSFET, N-CH, 20V, 1.8A, SOT883-3 | element14 |
20 V, N-channel Trench MOSFET leadless ultra small DFN1006-3 (SOT883) | Future Electronics |
Trans MOSFET N-CH 20V 1.8A 3-Pin DFN T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a PMZ130UNEYL?
Additional datasheets, footprints and schematics for PMZ130UNEYL are listed on our Part Details page. You can also find images and similar parts to PMZ130UNEYL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMZ130UNEYL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMZ130UNEYL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMZ130UNEYL fall under?
The PMZ130UNEYL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMZ130UNEYL when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMZ130UNEYL you can contact the distributor directly for product support, shipping queries etc.
Is the PMZ130UNEYL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMZ130UNEYL have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, Future Electronics and Avnet Silica have stock available or on a lead time for PMZ130UNEYL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMZ130UNEYL often in real-time on the comparison pages.
What if I can't find stock of PMZ130UNEYL?
You can fill out our help required form which you can use to request a quote for PMZ130UNEYL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.