Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -2.9A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.069ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -680mV |
Power Dissipation Pd | 317mW |
Transistor Case Style | DFN1010D |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
PMXB Series 20 V 85 mOhm 1.07 W Surface Mount P-Channel Mosfet - DFN-1010D-3 | Future Electronics |
MOSFET P-Ch 20V 2.9A Trench DFN1010D | RS |
Trans MOSFET P-CH 20V 2.9A 3-Pin DFN T/R | Avnet Silica |
MOSFET, P-CH, -20V, -2.9A, DFN1010D-3 | Farnell |
Where can I find additional details, specifications and documents for a PMXB75UPEZ?
Additional datasheets, footprints and schematics for PMXB75UPEZ are listed on our Part Details page. You can also find images and similar parts to PMXB75UPEZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMXB75UPEZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMXB75UPEZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMXB75UPEZ fall under?
The PMXB75UPEZ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMXB75UPEZ when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMXB75UPEZ you can contact the distributor directly for product support, shipping queries etc.
Is the PMXB75UPEZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMXB75UPEZ have stock available?
Authorised distributors including Future Electronics, RS, Avnet Silica, Avnet America and Avnet Asia have stock available or on a lead time for PMXB75UPEZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMXB75UPEZ often in real-time on the comparison pages.
What if I can't find stock of PMXB75UPEZ?
You can fill out our help required form which you can use to request a quote for PMXB75UPEZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.