Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0434
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
11,750
in stock
|
Buy Now | |
Future Electronics
from US$0.0434
|
15,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.05
|
2,000
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Farnell
from US$0.07
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -3.2A |
Drain Source Voltage Vds | -12V |
On Resistance Rds(on) | 0.059ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -680mV |
Power Dissipation Pd | 317mW |
Transistor Case Style | DFN1010D |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
P-Channel 12 V 3.2 A (Ta) 317 mW (Ta) Surface Mount Trench MOSFET - DFN1010D-3 | Future Electronics |
MOSFET P-Ch 12V 3.2A Trench DFN1010D | RS |
Trans MOSFET P-CH 12V 3.2A 3-Pin DFN T/R | Avnet Asia |
MOSFET, P-CH, -12V, -3.2A, DFN1010D-3 | element14 |
Where can I find additional details, specifications and documents for a PMXB65UPEZ?
Additional datasheets, footprints and schematics for PMXB65UPEZ are listed on our Part Details page. You can also find images and similar parts to PMXB65UPEZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMXB65UPEZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMXB65UPEZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMXB65UPEZ fall under?
The PMXB65UPEZ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMXB65UPEZ when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMXB65UPEZ you can contact the distributor directly for product support, shipping queries etc.
Is the PMXB65UPEZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMXB65UPEZ have stock available?
Authorised distributors including Future Electronics, RS, Avnet Asia, Avnet Silica and Avnet America have stock available or on a lead time for PMXB65UPEZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMXB65UPEZ often in real-time on the comparison pages.
What if I can't find stock of PMXB65UPEZ?
You can fill out our help required form which you can use to request a quote for PMXB65UPEZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.