Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 3.2A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.044ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.4V |
Power Dissipation Pd | 400mW |
Transistor Case Style | DFN1010D |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet Transistor, N Channel, 3.2 A, 30 V, 0.044 Ohm, 10 V, 1.4 V Rohs Compliant: Yes |Nexperia PMXB65ENEZ | Newark Electronics |
Trans MOSFET N-CH 30V 3.2A 3-Pin DFN | Avnet America |
MOSFET, N-CH, 30V, 3.2A, DFN1010D-3 | Farnell |
Where can I find additional details, specifications and documents for a PMXB65ENEZ?
Additional datasheets, footprints and schematics for PMXB65ENEZ are listed on our Part Details page. You can also find images and similar parts to PMXB65ENEZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMXB65ENEZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMXB65ENEZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMXB65ENEZ fall under?
The PMXB65ENEZ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMXB65ENEZ when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMXB65ENEZ you can contact the distributor directly for product support, shipping queries etc.
Is the PMXB65ENEZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMXB65ENEZ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Avnet Asia and Farnell have stock available or on a lead time for PMXB65ENEZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMXB65ENEZ often in real-time on the comparison pages.
What if I can't find stock of PMXB65ENEZ?
You can fill out our help required form which you can use to request a quote for PMXB65ENEZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.