Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
No stock
|
Buy Now | |
Future Electronics
from US$0.07
|
30,000
in stock
|
Buy Now | |
Farnell
from US$0.10
|
6,002
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
625
in stock
|
Buy Now | |
Avnet Silica
-
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 3.2A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.042ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 650mV |
Power Dissipation Pd | 400mW |
Transistor Case Style | DFN1010D |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
PMXB Series 20 V 54 mOhm 1.07 W Surface Mount N-Channel Mosfet - DFN-1010D-3 | Future Electronics |
MISCELLANEOUS MOSFETS | Farnell |
Trans MOSFET N-CH 20V 3.2A 3-Pin DFN | Avnet Silica |
MOSFET N-Ch 20V 3.2A Trench DFN1010D | RS |
Mosfet Transistor, N Channel, 3.2 A, 20 V, 0.042 Ohm, 4.5 V, 650 Mv Rohs Compliant: Yes |Nexperia PMXB43UNEZ | Newark Electronics |
MOSFET, N-CH, 20V, 3.2A, DFN1010D-3 | element14 |
Where can I find additional details, specifications and documents for a PMXB43UNEZ?
Additional datasheets, footprints and schematics for PMXB43UNEZ are listed on our Part Details page. You can also find images and similar parts to PMXB43UNEZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMXB43UNEZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMXB43UNEZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMXB43UNEZ fall under?
The PMXB43UNEZ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMXB43UNEZ when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMXB43UNEZ you can contact the distributor directly for product support, shipping queries etc.
Is the PMXB43UNEZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMXB43UNEZ have stock available?
Authorised distributors including Future Electronics, Farnell, Chip One Stop, Avnet Silica and RS have stock available or on a lead time for PMXB43UNEZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMXB43UNEZ often in real-time on the comparison pages.
What if I can't find stock of PMXB43UNEZ?
You can fill out our help required form which you can use to request a quote for PMXB43UNEZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.