Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
5,000
in stock
|
Buy Now | |
element14
from US$0.09
|
21,126
in stock
|
Buy Now | |
Farnell
from US$0.10
|
21,126
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
1,838
in stock
|
Buy Now | |
Avnet Silica
-
|
20,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 3.2A |
Drain Source Voltage Vds | 12V |
On Resistance Rds(on) | 0.034ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 650mV |
Power Dissipation Pd | 400mW |
Transistor Case Style | DFN1010D |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MOSFET, N-CH, 12V, 3.2A, DFN1010D-3 | element14 |
Trans MOSFET N-CH 12V 3.2A 3-Pin DFN | Avnet America |
MOSFET N-Ch 12V 3.2A Trench DFN1010D | RS |
Mosfet Transistor, N Channel, 3.2 A, 12 V, 0.034 Ohm, 4.5 V, 650 Mv Rohs Compliant: Yes |Nexperia PMXB40UNEZ | Newark Electronics |
N-Channel 12 V 3.2 A 400 mW 8.33 W Surface Mount Trench Mosfet - DFN1010D-3 | Future Electronics |
Where can I find additional details, specifications and documents for a PMXB40UNEZ?
Additional datasheets, footprints and schematics for PMXB40UNEZ are listed on our Part Details page. You can also find images and similar parts to PMXB40UNEZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMXB40UNEZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMXB40UNEZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMXB40UNEZ fall under?
The PMXB40UNEZ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMXB40UNEZ when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMXB40UNEZ you can contact the distributor directly for product support, shipping queries etc.
Is the PMXB40UNEZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMXB40UNEZ have stock available?
Authorised distributors including element14, Farnell, Avnet America, RS and Newark Electronics have stock available or on a lead time for PMXB40UNEZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMXB40UNEZ often in real-time on the comparison pages.
What if I can't find stock of PMXB40UNEZ?
You can fill out our help required form which you can use to request a quote for PMXB40UNEZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.