Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
511
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
35,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
15,000
in stock
|
Buy Now | |
element14
from US$0.10
|
511
in stock
|
Buy Now | |
EBV Elektronik
-
|
45,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.1A |
Drain Source Voltage Vds | 80V |
On Resistance Rds(on) | 0.345ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
Power Dissipation Pd | 400mW |
Transistor Case Style | DFN1010D |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
N-Channel 80 V 1.1A 400 mW 6.25 W Surface Mount Trench Mosfet - DFN1010D-3 | Future Electronics |
Pmxb360Enea/Sot1215/Dfn1010D-3 Rohs Compliant: Yes |Nexperia PMXB360ENEAZ | Newark Electronics |
Trans MOSFET N-CH 80V 1.1A 3-Pin DFN | Avnet America |
MOSFET, N-CH, 80V, 1.1A, DFN-3 | element14 |
Where can I find additional details, specifications and documents for a PMXB360ENEAZ?
Additional datasheets, footprints and schematics for PMXB360ENEAZ are listed on our Part Details page. You can also find images and similar parts to PMXB360ENEAZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMXB360ENEAZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMXB360ENEAZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMXB360ENEAZ fall under?
The PMXB360ENEAZ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMXB360ENEAZ when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMXB360ENEAZ you can contact the distributor directly for product support, shipping queries etc.
Is the PMXB360ENEAZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMXB360ENEAZ have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for PMXB360ENEAZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMXB360ENEAZ often in real-time on the comparison pages.
What if I can't find stock of PMXB360ENEAZ?
You can fill out our help required form which you can use to request a quote for PMXB360ENEAZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.