Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -1.2A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.35ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -700mV |
Power Dissipation Pd | 360mW |
Transistor Case Style | DFN1010D |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet Transistor, P Channel, -1.2 A, -20 V, 0.35 Ohm, -4.5 V, -700 Mv Rohs Compliant: Yes |Nexperia PMXB350UPEZ | Newark Electronics |
ELITE PROGRAM PART - PMXB350UPE/SOT1215/DFN1010D-3 | Future Electronics |
Trans MOSFET P-CH 20V 1.2A 3-Pin DFN | Avnet America |
MOSFET, P-CH, -20V, -1.2A, DFN1010D-3 | element14 |
Where can I find additional details, specifications and documents for a PMXB350UPEZ?
Additional datasheets, footprints and schematics for PMXB350UPEZ are listed on our Part Details page. You can also find images and similar parts to PMXB350UPEZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMXB350UPEZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMXB350UPEZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMXB350UPEZ fall under?
The PMXB350UPEZ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMXB350UPEZ when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMXB350UPEZ you can contact the distributor directly for product support, shipping queries etc.
Is the PMXB350UPEZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMXB350UPEZ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for PMXB350UPEZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMXB350UPEZ often in real-time on the comparison pages.
What if I can't find stock of PMXB350UPEZ?
You can fill out our help required form which you can use to request a quote for PMXB350UPEZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.