Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
11,850
in stock
|
Buy Now | |
Farnell
from US$0.09
|
171,676
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -2.4A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.1ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -1.5V |
Power Dissipation Pd | 400mW |
Transistor Case Style | DFN1010D |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MISCELLANEOUS MOSFETS | Farnell |
MOSFET P-Ch 30V 2.4A Trench DFN1010D | RS |
Transistor MOSFET P-CH 30V 2.4A 3-Pin DFN1010D | Avnet Silica |
Mosfet Transistor, P Channel, -2.4 A, -30 V, 0.1 Ohm, -10 V, -1.5 V Rohs Compliant: Yes |Nexperia PMXB120EPEZ | Newark Electronics |
P-Channel 30 V 120 mOhm 6.2 nC Surface Mount Trench Mosfet - DFN1010D-3 | Future Electronics |
Trans MOSFET P-CH 30V 2.4A 3-Pin DFN | Avnet America |
MOSFET, P-CH, -30V, -2.4A, DFN1010D-3 | element14 |
Where can I find additional details, specifications and documents for a PMXB120EPEZ?
Additional datasheets, footprints and schematics for PMXB120EPEZ are listed on our Part Details page. You can also find images and similar parts to PMXB120EPEZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMXB120EPEZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMXB120EPEZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMXB120EPEZ fall under?
The PMXB120EPEZ is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMXB120EPEZ when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMXB120EPEZ you can contact the distributor directly for product support, shipping queries etc.
Is the PMXB120EPEZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMXB120EPEZ have stock available?
Authorised distributors including Farnell, RS, Avnet Silica, Newark Electronics and Future Electronics have stock available or on a lead time for PMXB120EPEZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMXB120EPEZ often in real-time on the comparison pages.
What if I can't find stock of PMXB120EPEZ?
You can fill out our help required form which you can use to request a quote for PMXB120EPEZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.