PMV88ENEAR Transistors by Nexperia

MOSFET, AECQ101, N-CH, 60V, 2.2A, 0.615WPower

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.08
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.12
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.08
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
-
Buy Now
Logo for element14
element14
from US$0.09
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.08
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Transistor Polarity N Channel
Continuous Drain Current Id 2.2A
Drain Source Voltage Vds 60V
On Resistance Rds(on) 0.088ohm
Rds(on) Test Voltage Vgs 10V
Threshold Voltage Vgs 1.7V
RoHS Compliant Yes

Alternative Descriptions

Mosfet, Aecq101, N-Ch, 60V, 2.2A, 0.615W | Newark Electronics
ELITE PROGRAM PART - PMV88ENEA/SOT23/TO-236AB | Future Electronics
Transistor MOSFET N-CH 60V 2.2A 3-Pin TO-263AB T/R | Avnet America
MOSFET, AECQ101, N-CH, 60V, 2.2A, 0.615W | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PMV88ENEAR?

Additional datasheets, footprints and schematics for PMV88ENEAR are listed on our Part Details page. You can also find images and similar parts to PMV88ENEAR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PMV88ENEAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMV88ENEAR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PMV88ENEAR fall under?

The PMV88ENEAR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.

Can I view similar or alternative parts?

You can view similar parts to PMV88ENEAR when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PMV88ENEAR you can contact the distributor directly for product support, shipping queries etc.

Is the PMV88ENEAR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for PMV88ENEAR have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for PMV88ENEAR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PMV88ENEAR often in real-time on the comparison pages.

What if I can't find stock of PMV88ENEAR?

You can fill out our help required form which you can use to request a quote for PMV88ENEAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay