Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
1,450
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
27,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
27,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
27,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
5,595
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
1,767
in stock
|
Buy Now | |
element14
from US$0.12
|
575
in stock
|
Buy Now | |
Farnell
from US$0.11
|
575
in stock
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -2.8A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.067ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -1V |
Power Dissipation Pd | 480mW |
Transistor Case Style | TO-236AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Pmv65Xpea/Sot23/To-236Ab Rohs Compliant: Yes |Nexperia PMV65XPEAR | Newark Electronics |
PMV65XPEA Series 20 V 2.8 A SMT P-Channel Trench Mosfet - TO-236AB | Future Electronics |
Trans MOSFET P-CH 20V 3.3A 3-Pin TO-236AB T/R | Avnet America |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
MOSFET P-Ch 20V 3.3A Trench Auto TO236AB | RS |
MOSFET, P-CH, -20V, -2.8A, TO236AB | element14 |
Where can I find additional details, specifications and documents for a PMV65XPEAR?
Additional datasheets, footprints and schematics for PMV65XPEAR are listed on our Part Details page. You can also find images and similar parts to PMV65XPEAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMV65XPEAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMV65XPEAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMV65XPEAR fall under?
The PMV65XPEAR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMV65XPEAR when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMV65XPEAR you can contact the distributor directly for product support, shipping queries etc.
Is the PMV65XPEAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMV65XPEAR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for PMV65XPEAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMV65XPEAR often in real-time on the comparison pages.
What if I can't find stock of PMV65XPEAR?
You can fill out our help required form which you can use to request a quote for PMV65XPEAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.