Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
3,000
in stock
|
Buy Now | |
element14
from US$0.11
|
3,020
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Mosfet, Aec-Q101, N-Ch, 40V, 3A, 0.615W Rohs Compliant: Yes |Nexperia PMV60ENEAR | Newark Electronics |
ELITE PROGRAM PART - PMV60ENEA/SOT23/TO-236AB | Future Electronics |
Transistor MOSFET N-CH 40V 3A 3-Pin TO-263AB T/R | Avnet America |
Where can I find additional details, specifications and documents for a PMV60ENEAR?
Additional datasheets, footprints and schematics for PMV60ENEAR are listed on our Part Details page. You can also find images and similar parts to PMV60ENEAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMV60ENEAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMV60ENEAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMV60ENEAR fall under?
The PMV60ENEAR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMV60ENEAR when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMV60ENEAR you can contact the distributor directly for product support, shipping queries etc.
Is the PMV60ENEAR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PMV60ENEAR have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Avnet America have stock available or on a lead time for PMV60ENEAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMV60ENEAR often in real-time on the comparison pages.
What if I can't find stock of PMV60ENEAR?
You can fill out our help required form which you can use to request a quote for PMV60ENEAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.