Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
5,550
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
17,650
in stock
|
Buy Now | |
element14
from US$0.12
|
17,650
in stock
|
Buy Now | |
Farnell
from US$0.12
|
17,650
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
6,000
in stock
|
Buy Now | |
Avnet Silica
-
|
195,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 3.1A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.046ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
Power Dissipation Pd | 478mW |
Transistor Case Style | TO-236AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Mosfet, N- Ch, 60V, 3.1A, To-236Ab | Newark Electronics |
MOSFET, N- CH, 60V, 3.1A, TO-236AB | element14 |
Trans MOSFET N-CH 60V 3.1A 3-Pin SOT-23 T/R | Avnet America |
MOSFET N-Ch 60V 3.1A Trench Auto TO236AB | RS |
PMV55ENEA Series 60 V 3.1 A SMT N-Channel Trench Mosfet - TO-236AB | Future Electronics |
Where can I find additional details, specifications and documents for a PMV55ENEAR?
Additional datasheets, footprints and schematics for PMV55ENEAR are listed on our Part Details page. You can also find images and similar parts to PMV55ENEAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMV55ENEAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMV55ENEAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMV55ENEAR fall under?
The PMV55ENEAR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMV55ENEAR when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMV55ENEAR you can contact the distributor directly for product support, shipping queries etc.
Is the PMV55ENEAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMV55ENEAR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS have stock available or on a lead time for PMV55ENEAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMV55ENEAR often in real-time on the comparison pages.
What if I can't find stock of PMV55ENEAR?
You can fill out our help required form which you can use to request a quote for PMV55ENEAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.