Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
730
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
1,944
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
730
in stock
|
Buy Now | |
element14
from US$0.10
|
730
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
1
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -3.6A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.048ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -650mV |
Power Dissipation Pd | 490mW |
Transistor Case Style | TO-236AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Mosfet Transistor, P Channel, -3.6 A, -20 V, 0.048 Ohm, -4.5 V, -650 Mv Rohs Compliant: Yes |Nexperia PMV50XPR | Newark Electronics |
MOSFET, P-CH, -20V, -3.6A, TO236AB-3 | element14 |
Trans MOSFET P-CH 20V 4.4A 3-Pin SOT-23 T/R | Avnet Silica |
P-Channel 20 V 4.4 A 60 mOhm 490 mW Surface Mount Trench Mosfet - TO-236AB | Future Electronics |
Where can I find additional details, specifications and documents for a PMV50XPR?
Additional datasheets, footprints and schematics for PMV50XPR are listed on our Part Details page. You can also find images and similar parts to PMV50XPR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMV50XPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMV50XPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMV50XPR fall under?
The PMV50XPR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMV50XPR when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMV50XPR you can contact the distributor directly for product support, shipping queries etc.
Is the PMV50XPR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMV50XPR have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for PMV50XPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMV50XPR often in real-time on the comparison pages.
What if I can't find stock of PMV50XPR?
You can fill out our help required form which you can use to request a quote for PMV50XPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.