Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
18,221
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
396,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.10
|
45,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
18,221
in stock
|
Buy Now | |
element14
from US$0.12
|
18,221
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
2,975
in stock
|
Buy Now | |
Avnet Silica
-
|
51,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -4.2A |
Drain Source Voltage Vds | -30V |
On Resistance Rds(on) | 0.035ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -2V |
Power Dissipation Pd | 480mW |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
PMV50EPEA Series 30 V 4.2 A Surface Mount P-Channel Trench MOSFET - SOT-23 | Future Electronics |
Transistor MOSFET P-CH 30V 4.2A 3-Pin SOT-23 T/R | Avnet Asia |
Mosfet, Aec-Q101, P-Ch, -30V, Sot-23-3 | Newark Electronics |
MOSFET, AEC-Q101, P-CH, -30V, SOT-23-3 | element14 |
Where can I find additional details, specifications and documents for a PMV50EPEAR?
Additional datasheets, footprints and schematics for PMV50EPEAR are listed on our Part Details page. You can also find images and similar parts to PMV50EPEAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMV50EPEAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMV50EPEAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMV50EPEAR fall under?
The PMV50EPEAR is listed under Nexperia Parts.
Can I view similar or alternative parts?
You can view similar parts to PMV50EPEAR when available in the Nexperia Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMV50EPEAR you can contact the distributor directly for product support, shipping queries etc.
Is the PMV50EPEAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMV50EPEAR have stock available?
Authorised distributors including Future Electronics, Avnet Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for PMV50EPEAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMV50EPEAR often in real-time on the comparison pages.
What if I can't find stock of PMV50EPEAR?
You can fill out our help required form which you can use to request a quote for PMV50EPEAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.