Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
2,935
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
1,218,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
1,218,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
6,000
in stock
|
Buy Now | |
element14
from US$0.16
|
2,935
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
2,035
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -3.5A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.048ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -1V |
Power Dissipation Pd | 510mW |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Channel Type:P Channel | Newark Electronics |
Small Signal low RDSon automotive Trans MOSFET P-CH 20V 3.5A 3-Pin TO-236AB T/R | Avnet America |
PMV48XPAR Series -20 V -3.5 A 0.055 Ohm SMT P-Channel TrenchMOS FET - SOT-23 | Future Electronics |
MOSFET, P-CH, -20V, SOT-23-3 | element14 |
Where can I find additional details, specifications and documents for a PMV48XPAR?
Additional datasheets, footprints and schematics for PMV48XPAR are listed on our Part Details page. You can also find images and similar parts to PMV48XPAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMV48XPAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMV48XPAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMV48XPAR fall under?
The PMV48XPAR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMV48XPAR when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMV48XPAR you can contact the distributor directly for product support, shipping queries etc.
Is the PMV48XPAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMV48XPAR have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, element14 and Farnell have stock available or on a lead time for PMV48XPAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMV48XPAR often in real-time on the comparison pages.
What if I can't find stock of PMV48XPAR?
You can fill out our help required form which you can use to request a quote for PMV48XPAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.