Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.08
|
96,000
in stock
|
Buy Now | |
RS
from US$0.16
|
106,800
in stock
|
Buy Now | |
Farnell
from US$0.09
|
99,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
7,892
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
5,975
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
2,448
in stock
|
Buy Now | |
Avnet Silica
-
|
645,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
504,000
in stock
|
Buy Now | |
Avnet America
-
|
6,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 5.1A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.035ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.5V |
Power Dissipation Pd | 510mW |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MOSFET N-Ch 5.1A 30V SOT23-3 | RS |
MISCELLANEOUS MOSFETS | Farnell |
PMV45EN2R Series 30 V 5000 mW 6.3 nC SMT N-Channel TrenchMOS FET - SOT-23 | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Mosfet, N-Ch, 30V, 5.1A, Sot-23-3 | Newark Electronics |
Trans MOSFET N-CH 30V 5.1A 3-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a PMV45EN2R?
Additional datasheets, footprints and schematics for PMV45EN2R are listed on our Part Details page. You can also find images and similar parts to PMV45EN2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMV45EN2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMV45EN2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMV45EN2R fall under?
The PMV45EN2R is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMV45EN2R when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMV45EN2R you can contact the distributor directly for product support, shipping queries etc.
Is the PMV45EN2R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMV45EN2R have stock available?
Authorised distributors including RS, Farnell, Future Electronics, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for PMV45EN2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMV45EN2R often in real-time on the comparison pages.
What if I can't find stock of PMV45EN2R?
You can fill out our help required form which you can use to request a quote for PMV45EN2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.