Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0300
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
2,490
in stock
|
Buy Now | |
Future Electronics
from US$0.0334
|
21,000
in stock
|
Buy Now | |
element14
from US$0.07
|
2,490
in stock
|
Buy Now | |
Newark Electronics
from US$0.0300
|
715
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.0321
|
-
|
Buy Now | |
Avnet Asia
from US$0.0345
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 800mA |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.3ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
Power Dissipation Pd | 323mW |
Transistor Case Style | TO-236AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Trans MOSFET N-CH 60V 0.8A 3-Pin TO-236AB T/R | Future Electronics |
MOSFET, N- CH, 60V, 0.8A, TO-236AB | element14 |
Mosfet, N-Ch, 60V, 0.8A, To-236Ab | Newark Electronics |
Small Signal low RDSon automotive Trans MOSFET N-CH 60V 0.8A 3-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a PMV450ENEAR?
Additional datasheets, footprints and schematics for PMV450ENEAR are listed on our Part Details page. You can also find images and similar parts to PMV450ENEAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMV450ENEAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMV450ENEAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMV450ENEAR fall under?
The PMV450ENEAR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMV450ENEAR when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMV450ENEAR you can contact the distributor directly for product support, shipping queries etc.
Is the PMV450ENEAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMV450ENEAR have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for PMV450ENEAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMV450ENEAR often in real-time on the comparison pages.
What if I can't find stock of PMV450ENEAR?
You can fill out our help required form which you can use to request a quote for PMV450ENEAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.