Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
13,854
in stock
|
Buy Now | |
Avnet Asia
from US$0.09
|
45,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
39,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
13,854
in stock
|
Buy Now | |
element14
from US$0.14
|
13,854
in stock
|
Buy Now | |
EBV Elektronik
-
|
9,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Trench MOSFET N-Channel 60V 3.5A 3-Pin SOT-23 | Avnet Asia |
ELITE PROGRAM PART - PMV37ENEA/SOT23/TO-236AB | Future Electronics |
Mosfet, Aec-Q101, N-Ch, 60V, 3.5A, 0.71W Rohs Compliant: Yes |Nexperia PMV37ENEAR | Newark Electronics |
Where can I find additional details, specifications and documents for a PMV37ENEAR?
Additional datasheets, footprints and schematics for PMV37ENEAR are listed on our Part Details page. You can also find images and similar parts to PMV37ENEAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMV37ENEAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMV37ENEAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMV37ENEAR fall under?
The PMV37ENEAR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMV37ENEAR when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMV37ENEAR you can contact the distributor directly for product support, shipping queries etc.
Is the PMV37ENEAR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PMV37ENEAR have stock available?
Authorised distributors including Avnet Asia, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for PMV37ENEAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMV37ENEAR often in real-time on the comparison pages.
What if I can't find stock of PMV37ENEAR?
You can fill out our help required form which you can use to request a quote for PMV37ENEAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.