Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
11,400
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
30,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.18
|
9,000
in stock
|
Buy Now | |
element14
from US$0.22
|
6,936
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
3,936
in stock
|
Buy Now | |
Farnell
from US$0.20
|
3,936
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
2,407
in stock
|
Buy Now | |
Avnet Silica
-
|
84,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -4A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.032ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -700mV |
Power Dissipation Pd | 510mW |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
P-Channel 20 V 36 mOhm 930 mW Surface Mount TrenchMOS FET - SOT-23 | Future Electronics |
Trench MOSFET P-channel 20V 4A TO-236AB | RS |
Trans MOSFET P-CH 20V 4A 3-Pin TO-236AB T/R | Avnet Asia |
MOSFET, P CH, 20V, 4A, SOT23 | element14 |
Mosfet, P Channel, 20V, 4A, Sot23 | Newark Electronics |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a PMV32UP 215?
Additional datasheets, footprints and schematics for PMV32UP 215 are listed on our Part Details page. You can also find images and similar parts to PMV32UP 215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMV32UP 215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMV32UP 215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMV32UP 215 fall under?
The PMV32UP 215 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMV32UP 215 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMV32UP 215 you can contact the distributor directly for product support, shipping queries etc.
Is the PMV32UP 215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMV32UP 215 have stock available?
Authorised distributors including Future Electronics, RS, Avnet Asia, element14 and Newark Electronics have stock available or on a lead time for PMV32UP 215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMV32UP 215 often in real-time on the comparison pages.
What if I can't find stock of PMV32UP 215?
You can fill out our help required form which you can use to request a quote for PMV32UP 215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.