Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
5,650
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
135,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
2,065
in stock
|
Buy Now | |
element14
from US$0.14
|
2,065
in stock
|
Buy Now | |
Farnell
from US$0.11
|
2,065
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
2,007
in stock
|
Buy Now | |
Avnet Silica
-
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -4.5A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.028ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -1V |
Power Dissipation Pd | 490mW |
Transistor Case Style | TO-236AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
PMV30XEAR Series 20 V 34 mOhm 490 mW SMT P-Channel TrenchMOS FET - SOT-23 | Future Electronics |
MOSFET P-Ch 20V 5.3A Trench Auto TO236AB | RS |
Mosfet, P- Ch, -20V, -4.5A, To-236Ab | Newark Electronics |
MOSFET, P- CH, -20V, -4.5A, TO-236AB | element14 |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET P-CH 20V 5.3A 3-Pin TO-236AB T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a PMV30XPEAR?
Additional datasheets, footprints and schematics for PMV30XPEAR are listed on our Part Details page. You can also find images and similar parts to PMV30XPEAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMV30XPEAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMV30XPEAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMV30XPEAR fall under?
The PMV30XPEAR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMV30XPEAR when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMV30XPEAR you can contact the distributor directly for product support, shipping queries etc.
Is the PMV30XPEAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMV30XPEAR have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PMV30XPEAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMV30XPEAR often in real-time on the comparison pages.
What if I can't find stock of PMV30XPEAR?
You can fill out our help required form which you can use to request a quote for PMV30XPEAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.