Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0481
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
No stock
|
Buy Now | |
Farnell
from US$0.08
|
1,572,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0481
|
504,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
246,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
32,332
in stock
|
Buy Now | |
element14
from US$0.12
|
32,332
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
7,029
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
5,880
in stock
|
Buy Now | |
Micros
from US$0.06
|
2,700
in stock
|
Buy Now | |
EBV Elektronik
-
|
60,000
in stock
|
Buy Now | |
Avnet Silica
-
|
9,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.05
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 5.4A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.024ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 650mV |
Power Dissipation Pd | 490mW |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MISCELLANEOUS MOSFETS | Farnell |
PMV30UN2R Series 20 V 32 mOhm 490 mW 6.2 nC N-Channel TrenchMOS FET - SOT-23 | Future Electronics |
Trans MOSFET N-CH 20V 5.4A 3-Pin TO-236AB T/R | Avnet America |
Mosfet, N-Ch, 20V, 4.2A, 0.49W, To-236Ab | Newark Electronics |
MOSFET, N-CH, 20V, 5.4A, SOT-23-3 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Ch 20V 5.4A Trench TO-236AB | RS |
Where can I find additional details, specifications and documents for a PMV30UN2R?
Additional datasheets, footprints and schematics for PMV30UN2R are listed on our Part Details page. You can also find images and similar parts to PMV30UN2R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMV30UN2R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMV30UN2R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMV30UN2R fall under?
The PMV30UN2R is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMV30UN2R when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMV30UN2R you can contact the distributor directly for product support, shipping queries etc.
Is the PMV30UN2R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMV30UN2R have stock available?
Authorised distributors including Farnell, Future Electronics, Avnet America, Newark Electronics and element14 have stock available or on a lead time for PMV30UN2R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMV30UN2R often in real-time on the comparison pages.
What if I can't find stock of PMV30UN2R?
You can fill out our help required form which you can use to request a quote for PMV30UN2R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.