Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
Future Electronics
from US$0.10
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4.8A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.023ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.6V |
RoHS Compliant | Yes |
PMV Series 40 V 30 mOhm 1.3 W Surface Mount N-Channel Mosfet - TO-236AB | Future Electronics |
Mosfet, N-Ch, 40V, 4.8A, To-236Ab | Newark Electronics |
Transistor MOSFET N-CH 40V 4.8A 3-Pin TO-236AB T/R | Avnet America |
MOSFET, N-CH, 40V, 4.8A, TO-236AB | element14 |
Where can I find additional details, specifications and documents for a PMV30ENEAR?
Additional datasheets, footprints and schematics for PMV30ENEAR are listed on our Part Details page. You can also find images and similar parts to PMV30ENEAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMV30ENEAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMV30ENEAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMV30ENEAR fall under?
The PMV30ENEAR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMV30ENEAR when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMV30ENEAR you can contact the distributor directly for product support, shipping queries etc.
Is the PMV30ENEAR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PMV30ENEAR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Avnet Asia have stock available or on a lead time for PMV30ENEAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMV30ENEAR often in real-time on the comparison pages.
What if I can't find stock of PMV30ENEAR?
You can fill out our help required form which you can use to request a quote for PMV30ENEAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.