Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
11,450
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
180,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
45,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
11,270
in stock
|
Buy Now | |
element14
from US$0.13
|
8,590
in stock
|
Buy Now | |
Farnell
from US$0.09
|
8,175
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4.7A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.024ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 700mV |
Power Dissipation Pd | 510mW |
Transistor Case Style | TO-236AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Pmv28Unea/Sot23/To-236Ab Rohs Compliant: Yes |Nexperia PMV28UNEAR | Newark Electronics |
N-Channel 20 V 4.7 A 32 mOhm 510 mW Surface Mount Trench Mosfet - TO-236AB | Future Electronics |
MOSFET N-Ch 20V 4.7A Trench Auto TO236AB | RS |
MOSFET, N- CH, 20V, 4.7A, TO-236AB | element14 |
Small Signal low RDSon automotiveTrans MOSFET N-CH 20V 4.7A 3-Pin SOT-23 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a PMV28UNEAR?
Additional datasheets, footprints and schematics for PMV28UNEAR are listed on our Part Details page. You can also find images and similar parts to PMV28UNEAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMV28UNEAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMV28UNEAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMV28UNEAR fall under?
The PMV28UNEAR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMV28UNEAR when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMV28UNEAR you can contact the distributor directly for product support, shipping queries etc.
Is the PMV28UNEAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMV28UNEAR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS, Chip One Stop and element14 have stock available or on a lead time for PMV28UNEAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMV28UNEAR often in real-time on the comparison pages.
What if I can't find stock of PMV28UNEAR?
You can fill out our help required form which you can use to request a quote for PMV28UNEAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.