Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
1,905
in stock
|
Buy Now | |
Avnet Asia
from US$0.08
|
33,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
1,905
in stock
|
Buy Now | |
element14
from US$0.10
|
1,905
in stock
|
Buy Now | |
Avnet Silica
-
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Transistor MOSFET N-CH 30V 4.4A 3-Pin TO-263AB T/R | Avnet Asia |
Mosfet, Aec-Q101, N-Ch, 30V, 4.4A, 0.66W Rohs Compliant: Yes |Nexperia PMV28ENEAR | Newark Electronics |
ELITE PROGRAM PART - PMV28ENEA/SOT23/TO-236AB | Future Electronics |
Where can I find additional details, specifications and documents for a PMV28ENEAR?
Additional datasheets, footprints and schematics for PMV28ENEAR are listed on our Part Details page. You can also find images and similar parts to PMV28ENEAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMV28ENEAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMV28ENEAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMV28ENEAR fall under?
The PMV28ENEAR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMV28ENEAR when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMV28ENEAR you can contact the distributor directly for product support, shipping queries etc.
Is the PMV28ENEAR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PMV28ENEAR have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for PMV28ENEAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMV28ENEAR often in real-time on the comparison pages.
What if I can't find stock of PMV28ENEAR?
You can fill out our help required form which you can use to request a quote for PMV28ENEAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.