Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
13,525
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
81,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
38,510
in stock
|
Buy Now | |
element14
from US$0.12
|
38,510
in stock
|
Buy Now | |
Farnell
from US$0.11
|
38,510
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
1,535
in stock
|
Buy Now | |
EBV Elektronik
-
|
102,000
in stock
|
Buy Now | |
Avnet Silica
-
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.1A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.285ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
Power Dissipation Pd | 580mW |
Transistor Case Style | TO-236AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
PMV280ENEA Series 100 V 1.1 A Surface Mount N-Channel TrenchMOS FET - TO-236AB | Future Electronics |
Mosfet, Aec-Q101, N-Ch, 100V, To-236Ab | Newark Electronics |
MOSFET, AEC-Q101, N-CH, 100V, TO-236AB | element14 |
MOSFET N-Ch 100V 1A Trench Auto TO-236AB | RS |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Transistor MOSFET N-CH 100V 1.1A 3-Pin TO-236AB T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a PMV280ENEAR?
Additional datasheets, footprints and schematics for PMV280ENEAR are listed on our Part Details page. You can also find images and similar parts to PMV280ENEAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMV280ENEAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMV280ENEAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMV280ENEAR fall under?
The PMV280ENEAR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMV280ENEAR when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMV280ENEAR you can contact the distributor directly for product support, shipping queries etc.
Is the PMV280ENEAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMV280ENEAR have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for PMV280ENEAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMV280ENEAR often in real-time on the comparison pages.
What if I can't find stock of PMV280ENEAR?
You can fill out our help required form which you can use to request a quote for PMV280ENEAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.