Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
8,100
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
2,779
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
Farnell
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -4.5A |
Drain Source Voltage Vds | -20V |
On Resistance Rds(on) | 0.027ohm |
Rds(on) Test Voltage Vgs | -4.5V |
Threshold Voltage Vgs | -700mV |
Power Dissipation Pd | 490mW |
Transistor Case Style | TO-236AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MOSFET P-Ch 20V 5.6A Trench Auto TO236AB | RS |
PMV Series 20 V 63 mOhm 980 mW Surface Mount P-Channel Mosfet - TO-236AB | Future Electronics |
Trans MOSFET P-CH 20V 5.6A 3-Pin TO-236AB T/R | Avnet America |
Mosfet, P- Ch, -20V, -4.5A, To-236Ab | Newark Electronics |
MOSFET, P- CH, -20V, -4.5A, TO-236AB | element14 |
Where can I find additional details, specifications and documents for a PMV27UPEAR?
Additional datasheets, footprints and schematics for PMV27UPEAR are listed on our Part Details page. You can also find images and similar parts to PMV27UPEAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMV27UPEAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMV27UPEAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMV27UPEAR fall under?
The PMV27UPEAR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMV27UPEAR when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMV27UPEAR you can contact the distributor directly for product support, shipping queries etc.
Is the PMV27UPEAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMV27UPEAR have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, Chip One Stop and Newark Electronics have stock available or on a lead time for PMV27UPEAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMV27UPEAR often in real-time on the comparison pages.
What if I can't find stock of PMV27UPEAR?
You can fill out our help required form which you can use to request a quote for PMV27UPEAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.