Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
85
in stock
|
Buy Now | |
Avnet Silica
-
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Farnell
from US$0.12
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 5.5A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.017ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.5V |
Power Dissipation Pd | 460mW |
Transistor Case Style | TO-236AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Transistor MOSFET N-CH 30V 5.5A 3-Pin TO-236AB T/R | Avnet Silica |
MOSFET N-Ch 30V 5.5A Trench Auto TO236AB | RS |
PMV25ENEA Series 30 V 5.5 A SMT N-Channel Trench Mosfet - TO-236AB | Future Electronics |
MOSFET, N- CH, 30V, 5.5A, TO-236AB | Farnell |
Mosfet, N- Ch, 30V, 5.5A, To-236Ab | Newark Electronics |
Where can I find additional details, specifications and documents for a PMV25ENEAR?
Additional datasheets, footprints and schematics for PMV25ENEAR are listed on our Part Details page. You can also find images and similar parts to PMV25ENEAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMV25ENEAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMV25ENEAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMV25ENEAR fall under?
The PMV25ENEAR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMV25ENEAR when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMV25ENEAR you can contact the distributor directly for product support, shipping queries etc.
Is the PMV25ENEAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMV25ENEAR have stock available?
Authorised distributors including Chip One Stop, Avnet Silica, RS, Future Electronics and Avnet America have stock available or on a lead time for PMV25ENEAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMV25ENEAR often in real-time on the comparison pages.
What if I can't find stock of PMV25ENEAR?
You can fill out our help required form which you can use to request a quote for PMV25ENEAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.