Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
24,490
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
357,000
in stock
|
Buy Now | |
element14
from US$0.11
|
52,281
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
52,016
in stock
|
Buy Now | |
Farnell
from US$0.10
|
52,016
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
32,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
1,640
in stock
|
Buy Now | |
Avnet Silica
-
|
141,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -1.5A |
Drain Source Voltage Vds | -40V |
On Resistance Rds(on) | 0.18ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -1.7V |
Power Dissipation Pd | 480mW |
Transistor Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
PMV250EPEAR Series 40 V 240 mOhm 480 mW 6 nC P-Channel TrenchMOS FET - SOT-23 | Future Electronics |
MOSFET, P-CH, -40V, SOT-23-3 | element14 |
Mosfet, P-Ch, 10V, 1.5A, Sot-23 | Newark Electronics |
MOSFET P-Ch 1.5A 40V AEC-Q101 SOT23-3 | RS |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Small Signal low RDSon automotive Trans MOSFET P-CH 40V 1.5A 3-Pin TO-236AB T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a PMV250EPEAR?
Additional datasheets, footprints and schematics for PMV250EPEAR are listed on our Part Details page. You can also find images and similar parts to PMV250EPEAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMV250EPEAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMV250EPEAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMV250EPEAR fall under?
The PMV250EPEAR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMV250EPEAR when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMV250EPEAR you can contact the distributor directly for product support, shipping queries etc.
Is the PMV250EPEAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMV250EPEAR have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and Chip One Stop have stock available or on a lead time for PMV250EPEAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMV250EPEAR often in real-time on the comparison pages.
What if I can't find stock of PMV250EPEAR?
You can fill out our help required form which you can use to request a quote for PMV250EPEAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.