Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
10,675
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
123,000
in stock
|
Buy Now | |
element14
from US$0.09
|
14,445
in stock
|
Buy Now | |
Farnell
from US$0.09
|
14,445
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
2,095
in stock
|
Buy Now | |
EBV Elektronik
-
|
27,000
in stock
|
Buy Now | |
Avnet Silica
-
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.5A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.176ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.7V |
Power Dissipation Pd | 480mW |
Transistor Case Style | TO-236AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
PMV230ENEAR Series 60 V 1.5 A Surface Mount N-Channel TrenchMOS FET - TO-236AB | Future Electronics |
MOSFET, N- CH, 60V, 1.5A, TO-236AB | element14 |
MOSFET N-Ch 60V 1.5A Trench Auto TO236AB | RS |
Mosfet, N-Ch, 60V, 1.5A, To-236Ab | Newark Electronics |
Trans MOSFET N-CH 60V 2.1A 3-Pin SOT-23 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a PMV230ENEAR?
Additional datasheets, footprints and schematics for PMV230ENEAR are listed on our Part Details page. You can also find images and similar parts to PMV230ENEAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PMV230ENEAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PMV230ENEAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PMV230ENEAR fall under?
The PMV230ENEAR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PMV230ENEAR when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PMV230ENEAR you can contact the distributor directly for product support, shipping queries etc.
Is the PMV230ENEAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PMV230ENEAR have stock available?
Authorised distributors including Future Electronics, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for PMV230ENEAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PMV230ENEAR often in real-time on the comparison pages.
What if I can't find stock of PMV230ENEAR?
You can fill out our help required form which you can use to request a quote for PMV230ENEAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.